STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASP-E VND5E006ASP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279585-VND5E006ASP- E Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND5E006ASP Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND5E006ASPTR-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: VND5E006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 28V Rds On: 5mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279585-VND5E006ASP- E Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND5E006ASP Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND5E006ASPTR-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: VND5E006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 28V Rds On: 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASP-E
VND5E006ASP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASP-E VND5E006ASP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279585-VND5E006ASP- E Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND5E006ASP Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND5E006ASPTR-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: VND5E006 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 28V Rds On: 5mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279585-VND5E006ASP-E
Packaging: Tube
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Family Name: VND5E006ASP
Categories: Integrated Circuits
Supplier Device Package: PowerSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width)
Current - Output (Maximum): 70A
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND5E006ASPTR-E;
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: VND5E006
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 28V
Rds On: 5mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E006ASP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E006ASP-E
PMIC - Power Distribution Switches, Load Drivers VND5E006ASP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO16

IC PWR DRIVER N-CHAN 1:1 PWRSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E006ASP-E VND5E006ASP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASP-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details