STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E VND5E004ATR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279584-VND5E004ATR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-PowerDFN Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-PQFN (12x12) Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279584-VND5E004ATR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-PowerDFN Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-PQFN (12x12) Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E - VND5E004ATR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E
VND5E004ATR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E VND5E004ATR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279584-VND5E004ATR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-PowerDFN Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-PQFN (12x12) Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279584-VND5E004ATR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 24-PowerDFN
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 3 mOhm
Family Name: VND5E004A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PQFN (12x12)
Current - Output (Maximum): 65A
Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR;
Introduction Date: July 20, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E004ATR-E
PMIC - Power Distribution Switches, Load Drivers VND5E004ATR-E
IC PWR SWITCH N-CHAN 1:1 24PQFN

IC PWR SWITCH N-CHAN 1:1 24PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E004ATR-E VND5E004ATR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004ATR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 7553977 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 9
Outlets Type e - french
View Details