STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004A30TR-E VND5E004A30TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279583-VND5E004A30T R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-SOP (0.630", 16.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 30-MultiPowerSO Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279583-VND5E004A30T R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-SOP (0.630", 16.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 30-MultiPowerSO Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004A30TR-E
VND5E004A30TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004A30TR-E VND5E004A30TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279583-VND5E004A30T R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-SOP (0.630", 16.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 3 mOhm Family Name: VND5E004A30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 30-MultiPowerSO Current - Output (Maximum): 65A Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR; Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279583-VND5E004A30TR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 30-SOP (0.630", 16.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 3 mOhm
Family Name: VND5E004A30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 30-MultiPowerSO
Current - Output (Maximum): 65A
Alternative Parts (Cross-Reference): DRV104PWP; DRV104PWPRG4; DRV104PWPR;
Introduction Date: July 20, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 07AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
07AH7251
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 07AH7251
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:90A; On State Resistance:0.003ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:90A; On State Resistance:0.003ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E004A30TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E004A30TR-E
PMIC - Power Distribution Switches, Load Drivers VND5E004A30TR-E
IC PWR SWITCH N-CHAN 1:1 PWRSO30

IC PWR SWITCH N-CHAN 1:1 PWRSO30

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E004A30TR-E 07AH7251 VND5E004A30TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E004A30TR-E Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details