STMicroelectronics, Inc. Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics VND5050JTR-E

Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8014 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
18AC8014
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics 18AC8014
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8014
Product Name Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details