STMicroelectronics, Inc. Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics VND5050J-E

Description
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics - 45AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics
45AC7956
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics 45AC7956
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5050J-E
PMIC - Power Distribution Switches, Load Drivers VND5050J-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7956 VND5050J-E
Product Name Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details