STMicroelectronics, Inc. Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics VND5050AK-E

Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8013 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
18AC8013
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics 18AC8013
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8013
Product Name Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details