STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5050AJTR-E VND5050AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279581-VND5050AJTR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5050A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): AOZ1360DIL; VND5050AK-E; VND5050AKTR-E; Introduction Date: March 30, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279581-VND5050AJTR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5050A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): AOZ1360DIL; VND5050AK-E; VND5050AKTR-E; Introduction Date: March 30, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5050AJTR-E - VND5050AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5050AJTR-E
VND5050AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5050AJTR-E VND5050AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279581-VND5050AJTR- E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5050A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): AOZ1360DIL; VND5050AK-E; VND5050AKTR-E; Introduction Date: March 30, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279581-VND5050AJTR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 36 V
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VND5050A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): AOZ1360DIL; VND5050AK-E; VND5050AKTR-E;
Introduction Date: March 30, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5050AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND5050AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5050AJTR-E VND5050AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5050AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 7793841 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 20
Outlets Iec c13, iec c19
View Details