STMicroelectronics, Inc. Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics VND5050AJTR-E

Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8012 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
18AC8012
Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics 18AC8012
DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 18A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:18A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8012
Product Name Driver, High Side, 18A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2500576P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO-252
View Details