STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E VND5004ASP30TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036433-VND5004ASP30T R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MultiPowerSO-30 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ATR-E; VND5004A-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036433-VND5004ASP30T R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MultiPowerSO-30 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ATR-E; VND5004A-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E - VND5004ASP30TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E
VND5004ASP30TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E VND5004ASP30TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036433-VND5004ASP30T R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MultiPowerSO-30 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ATR-E; VND5004A-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036433-VND5004ASP30TR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 70A
Voltage - Load: 4.5 V to 27 V
Rds On (Typ): 4 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5004ATR-E; VND5004A-E;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5004ASP30TR-E
PMIC - Power Distribution Switches, Load Drivers VND5004ASP30TR-E
IC PWR DRVR N-CH 1:1 MULTIPWRSO

IC PWR DRVR N-CH 1:1 MULTIPWRSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5004ASP30TR-E VND5004ASP30TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ASP30TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 27 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details