Manufacturer: STMicroelectronics
Win Source Part Number: 1279576-VND3NV04
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: VN*3NV
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 120mOhm (Maximum)
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1279576-VND3NV04 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04 |
| Polarity | N-Channel |