Manufacturer: STMicroelectronics
Win Source Part Number: 1279577-VND3NV04-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 120 mOhm (Maximum)
Family Name: VND3NV04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): DS4560S-AR+; MAX1563ETC+; MAX1563ETC+T;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1279577-VND3NV04-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04-E |
| Polarity | N-Channel |