STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06TR-E VND10N06TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117402-VND10N06TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117402-VND10N06TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06TR-E
VND10N06TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06TR-E VND10N06TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117402-VND10N06TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117402-VND10N06TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, To-252, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7139 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, To-252, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7139
Power Load Sw, To-252, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7139
POWER LOAD SW, TO-252, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, TO-252, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VND10N06TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10N06TR-E
PMIC - Power Distribution Switches, Load Drivers VND10N06TR-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10N06TR-E 47AK7139 VND10N06TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06TR-E Power Load Sw, To-252, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details