STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-E VND10N06-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938719-VND10N06-E Series: OMNIFET™, VIPower™ Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND10 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19739, VND10N06-E-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938719-VND10N06-E Series: OMNIFET™, VIPower™ Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND10 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19739, VND10N06-E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-E
VND10N06-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-E VND10N06-E
Manufacturer: STMicroelectronics Win Source Part Number: 938719-VND10N06-E Series: OMNIFET™, VIPower™ Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND10 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19739, VND10N06-E-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 938719-VND10N06-E
Series: OMNIFET™, VIPower™
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VND10
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19739, VND10N06-E-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND10N06-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10N06-E
PMIC - Power Distribution Switches, Load Drivers VND10N06-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10N06-E VND10N06-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-E PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details