STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1 VND10N06-1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279572-VND10N06-1 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: I-PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: VN*10N Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Rds On: 150mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279572-VND10N06-1 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: I-PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: VN*10N Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Rds On: 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1
VND10N06-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1 VND10N06-1
Manufacturer: STMicroelectronics Win Source Part Number: 1279572-VND10N06-1 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: I-PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: VN*10N Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Rds On: 150mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279572-VND10N06-1
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: I-PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: VN*10N
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Rds On: 150mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VND10N06-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10N06-1
PMIC - Power Distribution Switches, Load Drivers VND10N06-1
IC PWR DRIVER N-CHANNEL 1:1 IPAK

IC PWR DRIVER N-CHANNEL 1:1 IPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10N06-1 VND10N06-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details