STMicroelectronics PMIC - PMIC - Hot Swap Controllers - VND10BSPTRE VND10BSPTRE

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999312-VND10BSPTRE Packaging: Tape & Reel (TR) Power Dissipation: 75 W Resistance: 65 mΩ Number of Pins: 10 Number of Outputs: 2 Output Current: 14 A Categories: PMIC - Hot Swap Controllers Output Current per Channel: 3.4 A Alternative Parts (Cross-Reference): VND10BSPTREVND10BSPT R-E; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 75 W Max Output Current: 14 A Max Supply Voltage: 26 V Nominal Supply Current: 35 µA Max Supply Current: 35 µA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999312-VND10BSPTRE Packaging: Tape & Reel (TR) Power Dissipation: 75 W Resistance: 65 mΩ Number of Pins: 10 Number of Outputs: 2 Output Current: 14 A Categories: PMIC - Hot Swap Controllers Output Current per Channel: 3.4 A Alternative Parts (Cross-Reference): VND10BSPTREVND10BSPT R-E; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 75 W Max Output Current: 14 A Max Supply Voltage: 26 V Nominal Supply Current: 35 µA Max Supply Current: 35 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - VND10BSPTRE - 999312-VND10BSPTRE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - VND10BSPTRE
999312-VND10BSPTRE
PMIC - PMIC - Hot Swap Controllers - VND10BSPTRE 999312-VND10BSPTRE
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999312-VND10BSPTRE Packaging: Tape & Reel (TR) Power Dissipation: 75 W Resistance: 65 mΩ Number of Pins: 10 Number of Outputs: 2 Output Current: 14 A Categories: PMIC - Hot Swap Controllers Output Current per Channel: 3.4 A Alternative Parts (Cross-Reference): VND10BSPTREVND10BSPT R-E; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 75 W Max Output Current: 14 A Max Supply Voltage: 26 V Nominal Supply Current: 35 µA Max Supply Current: 35 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999312-VND10BSPTRE
Packaging: Tape & Reel (TR)
Power Dissipation: 75 W
Resistance: 65 mΩ
Number of Pins: 10
Number of Outputs: 2
Output Current: 14 A
Categories: PMIC - Hot Swap Controllers
Output Current per Channel: 3.4 A
Alternative Parts (Cross-Reference): VND10BSPTREVND10BSPTR-E;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 75 W
Max Output Current: 14 A
Max Supply Voltage: 26 V
Nominal Supply Current: 35 µA
Max Supply Current: 35 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 999312-VND10BSPTRE
Product Name PMIC - PMIC - Hot Swap Controllers - VND10BSPTRE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details