STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNB35NV04TR-E

Description
IC PWR DRIVER N-CHAN 1:1 D2PAK
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 D2PAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB35NV04TR-E
PMIC - Power Distribution Switches, Load Drivers VNB35NV04TR-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet
Power Load Sw, Low Side, 45A, To-263-3; Power Load Switch Type Stmicroelectronics - 18AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 45A, To-263-3; Power Load Switch Type Stmicroelectronics
18AC8011
Power Load Sw, Low Side, 45A, To-263-3; Power Load Switch Type Stmicroelectronics 18AC8011
POWER LOAD SW, LOW SIDE, 45A, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:45A; On State Resistance:0.013ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 45A, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:45A; On State Resistance:0.013ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB35NV04TR-E 18AC8011
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, 45A, To-263-3; Power Load Switch Type Stmicroelectronics
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details