STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB28N04TR-E VNB28N04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117394-VNB28N04TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 31V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117394-VNB28N04TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 31V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB28N04TR-E
VNB28N04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB28N04TR-E VNB28N04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117394-VNB28N04TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 31V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117394-VNB28N04TR-E
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Load: 31V (Max)
Rds On (Typ): 35 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB28N04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB28N04TR-E
PMIC - Power Distribution Switches, Load Drivers VNB28N04TR-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB28N04TR-E VNB28N04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB28N04TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 31V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Units - 325146 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type E - French
View Details