Manufacturer: STMicroelectronics
Win Source Part Number: 1279566-VNB20N07-E
Series: OMNIFET, VIPower
Packaging: Tube
Features: Status Flag
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 55V (Maximum)
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VNB20N07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - Output (Maximum): 14A
Alternative Parts (Cross-Reference): FPF2501; DS4560S+T&R; FPF2506;
Introduction Date: June 22, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1279566-VNB20N07-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07-E |
| Polarity | N-Channel |