Manufacturer: STMicroelectronics
Win Source Part Number: 1279564-VNB14NV04
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): FPF2501; VNB14NV0413TR; VNB14NV04; VNB14NV04-E;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 14NV04
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 35mOhm (Maximum)
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1279564-VNB14NV04 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB14NV04 |
| Polarity | N-Channel |