STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB14N04 VNB14N04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279563-VNB14N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 70 mOhm (Maximum) Family Name: VNB14N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNB14N0413TR; VNB14N04TR-E; VNB14N04-E; Introduction Date: January 20, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279563-VNB14N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 70 mOhm (Maximum) Family Name: VNB14N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNB14N0413TR; VNB14N04TR-E; VNB14N04-E; Introduction Date: January 20, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB14N04
VNB14N04
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB14N04 VNB14N04
Manufacturer: STMicroelectronics Win Source Part Number: 1279563-VNB14N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 70 mOhm (Maximum) Family Name: VNB14N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNB14N0413TR; VNB14N04TR-E; VNB14N04-E; Introduction Date: January 20, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279563-VNB14N04
Series: OMNIFET, VIPower
Packaging: Tube
Features: Status Flag
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 35V (Maximum)
Rds On (Typ): 70 mOhm (Maximum)
Family Name: VNB14N04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): VNB14N0413TR; VNB14N04TR-E; VNB14N04-E;
Introduction Date: January 20, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB14N04 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB14N04
PMIC - Power Distribution Switches, Load Drivers VNB14N04
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB14N04 VNB14N04
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB14N04 PMIC - Power Distribution Switches, Load Drivers
Voltage 35V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details