STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SPTR-E VN920SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088902-VN920SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 15 mOhm (Max) Family Name: VN920SP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): G558BTO1U; FPF2186; LTC1473LCGN#TR; G558ATO1U; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088902-VN920SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 15 mOhm (Max) Family Name: VN920SP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): G558BTO1U; FPF2186; LTC1473LCGN#TR; G558ATO1U; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SPTR-E
VN920SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SPTR-E VN920SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 088902-VN920SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 15 mOhm (Max) Family Name: VN920SP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): G558BTO1U; FPF2186; LTC1473LCGN#TR; G558ATO1U; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 088902-VN920SPTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 15 mOhm (Max)
Family Name: VN920SP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): G558BTO1U; FPF2186; LTC1473LCGN#TR; G558ATO1U;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920SPTR-E
PMIC - Power Distribution Switches, Load Drivers VN920SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920SPTR-E VN920SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2876469 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Schuko
View Details