Power Switch/Driver 1:1 N-Channel 30A 10-PowerSO
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Gate Drivers 30A 36V High Side
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN920SP-E | VN920SP-E | VN920SP-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 30 amps |