STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920PEPTR-E VN920PEPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902699-VN920PEPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-PowerBSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902699-VN920PEPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-PowerBSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920PEPTR-E
VN920PEPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920PEPTR-E VN920PEPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902699-VN920PEPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-PowerBSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902699-VN920PEPTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-PowerBSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN920
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920PEPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920PEPTR-E
PMIC - Power Distribution Switches, Load Drivers VN920PEPTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920PEPTR-E VN920PEPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920PEPTR-E PMIC - Power Distribution Switches, Load Drivers
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details