Power Switch/Driver 1:1 N-Channel 9A PPAK
Gate Drivers 9A 36V HIGH SIDE
IC PWR DRIVER N-CHANNEL 1:1 PPAK
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN820PTTR-E | VN820PTTR-E | VN820PTTR-E |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 9 amps |