STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820B5TR-E VN820B5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036428-VN820B5TR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5-E; VN820-B5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036428-VN820B5TR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5-E; VN820-B5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820B5TR-E
VN820B5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820B5TR-E VN820B5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036428-VN820B5TR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5-E; VN820-B5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036428-VN820B5TR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 40 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5-E; VN820-B5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN820B5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820B5TR-E
PMIC - Power Distribution Switches, Load Drivers VN820B5TR-E
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics - 45AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics
45AC8006
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics 45AC8006
POWER LOAD SW, AEC-Q100, 13V, P2PAK-5; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:P2PAK; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, P2PAK-5; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:P2PAK; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820B5TR-E VN820B5TR-E 45AC8006
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820B5TR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics
Voltage 5.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details