STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN808CMTR-32-E

Description
Win Source Part Number: 978795-VN808CMTR-32- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 10.5V ~ 45V Rds On (Typ): 160mOhm (Max) Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN808CMTR-32-E-ND,VN 808CMTR32E,497-8170- 6,497-8170-1,497-817 0-2 Base Product Number: VN808
Request a Quote Datasheet
Description
Win Source Part Number: 978795-VN808CMTR-32- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 10.5V ~ 45V Rds On (Typ): 160mOhm (Max) Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN808CMTR-32-E-ND,VN 808CMTR32E,497-8170- 6,497-8170-1,497-817 0-2 Base Product Number: VN808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 978795-VN808CMTR-32-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
978795-VN808CMTR-32-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 978795-VN808CMTR-32-E
Win Source Part Number: 978795-VN808CMTR-32- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 10.5V ~ 45V Rds On (Typ): 160mOhm (Max) Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN808CMTR-32-E-ND,VN 808CMTR32E,497-8170- 6,497-8170-1,497-817 0-2 Base Product Number: VN808

Win Source Part Number: 978795-VN808CMTR-32-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 600
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 1A
Output Configuration: High Side
Voltage - Load: 10.5V ~ 45V
Rds On (Typ): 160mOhm (Max)
Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package: PowerSO-36, Bottom Pad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: VN808CMTR-32-E-ND,VN808CMTR32E,497-8170-6,497-8170-1,497-8170-2
Base Product Number: VN808

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 978795-VN808CMTR-32-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details