STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM VN808CM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279546-VN808CM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VN808 Manufacturer Pack Quantity: 310 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279546-VN808CM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VN808 Manufacturer Pack Quantity: 310 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM - VN808CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM
VN808CM
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM VN808CM
Manufacturer: STMicroelectronics Win Source Part Number: 1279546-VN808CM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VN808 Manufacturer Pack Quantity: 310 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279546-VN808CM
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 8
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Current - Output (Maximum): 700mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: VN808
Manufacturer Pack Quantity: 310
MSL Level: 3 (168 Hours)
Load Voltage (V): 10.5V ~ 45V
Rds On: 160mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN808CM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808CM
PMIC - Power Distribution Switches, Load Drivers VN808CM
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808CM VN808CM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details