STMicroelectronics, Inc. Power Switch ICs VN808CM-E

Description
Octal High-Side Driver 0.7A PowerSO-38
Request a Quote Datasheet
Description
Octal High-Side Driver 0.7A PowerSO-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 7141177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7141177
Power Switch ICs 7141177
Octal High-Side Driver 0.7A PowerSO-38

Octal High-Side Driver 0.7A PowerSO-38

Supplier's Site
Power Switch ICs - 7141177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7141177P
Power Switch ICs 7141177P
Octal High-Side Driver 0.7A PowerSO-38

Octal High-Side Driver 0.7A PowerSO-38

Supplier's Site
Power Switch ICs - 1686836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1686836
Power Switch ICs 1686836
Octal High-Side Driver 0.7A PowerSO-38

Octal High-Side Driver 0.7A PowerSO-38

Supplier's Site
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics - 86W0775 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics
86W0775
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics 86W0775
PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 7141177 7141177P 86W0775
Product Name Power Switch ICs Power Switch ICs Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics
Device Type Line / Bus Driver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CY7C68301B-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details