STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808-E VN808-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902696-VN808-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4494-5, -497-4494-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902696-VN808-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4494-5, -497-4494-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808-E - VN808-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808-E
VN808-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808-E VN808-E
Manufacturer: STMicroelectronics Win Source Part Number: 902696-VN808-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4494-5, -497-4494-5

Manufacturer: STMicroelectronics
Win Source Part Number: 902696-VN808-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Tube
Package: 36-PowerBSSOP (0.433", 11.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN808
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36, Bottom Pad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4494-5, -497-4494-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN808-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808-E
PMIC - Power Distribution Switches, Load Drivers VN808-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808-E VN808-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808-E PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2877187 - RS Components, Ltd.
Specs
Number of Outlets 20
Outlets IEC C19, IEC C13
View Details