STMicroelectronics, Inc. Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics VN808-32-E

Description
PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:1A; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes
Description
PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:1A; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics - 70W1091 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics
70W1091
Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics 70W1091
PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:1A; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

PERIPHERAL DRIVER, 8 O/P, SOIC; Supply Voltage Min:10.5V; Supply Voltage Max:45V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:1A; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70W1091
Product Name Peripheral Driver, 8 O/p, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers