STMicroelectronics Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers VN808-32-E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Product Status: Active Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: N-Channel
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Product Status: Active Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - VN808-32-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
VN808-32-E
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers VN808-32-E
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Product Status: Active Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: N-Channel

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: VIPower™
Package: Tube
Product Status: Active
Switch Type: General Purpose
Number of Outputs: 8
Output Configuration: High Side
Output Type: N-Channel

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN808-32-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808-32-E
PMIC - Power Distribution Switches, Load Drivers VN808-32-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808-32-E VN808-32-E
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details