STMicroelectronics, Inc. Driver, High Side, 0.7A, Soic; Supply Voltage Min Stmicroelectronics VN800PSTR-E

Description
DRIVER, HIGH SIDE, 0.7A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 0.7A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 0.7A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8034 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 0.7A, Soic; Supply Voltage Min Stmicroelectronics
18AC8034
Driver, High Side, 0.7A, Soic; Supply Voltage Min Stmicroelectronics 18AC8034
DRIVER, HIGH SIDE, 0.7A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 0.7A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8034
Product Name Driver, High Side, 0.7A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2580731 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details