STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800PS-E VN800PS-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279541-VN800PS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 135 mOhm (Maximum) Family Name: VN800PS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): VN800PSTR-E; Introduction Date: March 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279541-VN800PS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 135 mOhm (Maximum) Family Name: VN800PS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): VN800PSTR-E; Introduction Date: March 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800PS-E
VN800PS-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800PS-E VN800PS-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279541-VN800PS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 135 mOhm (Maximum) Family Name: VN800PS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): VN800PSTR-E; Introduction Date: March 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279541-VN800PS-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 135 mOhm (Maximum)
Family Name: VN800PS
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): VN800PSTR-E;
Introduction Date: March 25, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN800PS-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN800PS-E
PMIC - Power Distribution Switches, Load Drivers VN800PS-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC8003
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC8003
POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.135ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.135ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN800PS-E VN800PS-E 45AC8003
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800PS-E PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Stmicroelectronics
Voltage 5.5 V ~ 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details