STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN7E010AJTR

Description
Win Source Part Number: 1253223-VN7E010AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 35A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 10.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19571-2,497-1957 1-1,497-19571-6 Base Product Number: VN7E010
Request a Quote Datasheet
Description
Win Source Part Number: 1253223-VN7E010AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 35A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 10.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19571-2,497-1957 1-1,497-19571-6 Base Product Number: VN7E010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253223-VN7E010AJTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253223-VN7E010AJTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253223-VN7E010AJTR
Win Source Part Number: 1253223-VN7E010AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 35A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 10.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19571-2,497-1957 1-1,497-19571-6 Base Product Number: VN7E010

Win Source Part Number: 1253223-VN7E010AJTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 35A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 10.5mOhm
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19571-2,497-19571-1,497-19571-6
Base Product Number: VN7E010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253223-VN7E010AJTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details