STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN772KTR-E VN772KTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117373-VN772KTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 120 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117373-VN772KTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 120 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN772KTR-E - 1117373-VN772KTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN772KTR-E
1117373-VN772KTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN772KTR-E 1117373-VN772KTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117373-VN772KTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 120 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117373-VN772KTR-E
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 120 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
746-VN772KTR-E
Motor Driver IC 746-VN772KTR-E
IC MOTOR DRIVER PAR 28SO Product overview: VN772KTR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN772KTR-E can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28SO Product overview: VN772KTR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN772KTR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives
Product Number 1117373-VN772KTR-E 746-VN772KTR-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN772KTR-E Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-ND - DigiKey
Specs
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Logic
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
160 V 3-phase BLDC Motor Driver with Integrated Power Manager and Configurable AFE - ACT72350 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 57-pin
DC Input 160 volts
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; DC Servo; Voice Coil
Setup Computer
View Details