Win Source Part Number: 1042157-A3949SLBTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2.8A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 8V ~ 36V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8V ~ 36V
Package / Case: 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DRV8876NPWPR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1131-6,620-1131-
Base Product Number: A3949
Product Status: Obsolete
Brush DC Motor Controller, 2.8A, NMOS, PDSO16, SOIC-16 Product overview: A3949SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3949SLBTR-T can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 16-SOIC
IC MOTOR DRIVER 8V-36V 16SOIC
Motor Driver DMOS Parallel 16-SOIC
IC MOTOR DRIVER 8V-36V 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1042157-A3949SLBTR-T | 744-A3949SLBTR-T | 620-1131-2-ND | A3949SLBTR-T | A3949SLBTR-T | A3949SLBTR-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 2.8A SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 8 to 36 volts | 8 to 36 volts | ||||
| DC Input | 8 to 36 volts | 36 volts | 8 to 36 volts | |||
| Continuous Current | 2.8 amps | 2.8 amps | ||||
| PC-Based Bus | Parallel |