STMicroelectronics H-Bridge 13V Motor Driver IC VN770KTR

Description
H-Bridge Driver 13V 28-Pin SO T/R Product overview: VN770KTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN770KTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
H-Bridge Driver 13V 28-Pin SO T/R Product overview: VN770KTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN770KTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-Bridge 13V Motor Driver IC - 746-VN770KTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
H-Bridge 13V Motor Driver IC
746-VN770KTR
H-Bridge 13V Motor Driver IC 746-VN770KTR
H-Bridge Driver 13V 28-Pin SO T/R Product overview: VN770KTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN770KTR can be used for catalog matching and distributor lookup.

H-Bridge Driver 13V 28-Pin SO T/R Product overview: VN770KTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-VN770KTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KTR - 037385-VN770KTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KTR
037385-VN770KTR
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KTR 037385-VN770KTR
Manufacturer: STMicroelectronics Win Source Part Number: 037385-VN770KTR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VN770K13TR; VN770K; VN770K-E; VN770KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037385-VN770KTR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 40V (Max)
Rds On (Typ): 160 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Alternative Parts (Cross-Reference): VN770K13TR; VN770K; VN770K-E; VN770KTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives DC Motor Drives
Product Number 746-VN770KTR 037385-VN770KTR
Product Name H-Bridge 13V Motor Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - VN770KTR
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1118-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Parallel Interface
View Details
6 suppliers
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details