Motor Driver Power MOSFET Parallel 36-QSOP
Half Bridge Based MOSFET Driver, 0.85A, PDSO36, 0.80 MM PITCH, LEAD FREE, QSOP-36 Product overview: A3935KLQTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85A, QSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.85A, QSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3935KLQTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 168536-A3935KLQTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 7 V to 40 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 135°C (TA)
Case / Package: 36-QSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MOTOR DRVR 4.75V-5.25V 36QSOP
IC MOTOR DRVR 4.75V-5.25V 36QSOP
Motor Driver Power MOSFET Parallel 36-QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 620-1292-2-ND | 744-A3935KLQTR-T | 168536-A3935KLQTR-T | A3935KLQTR-T | A3935KLQTR-T | A3935KLQTR-T |
| Product Name | Motor Drivers, Controllers | 0.85A QSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3935KLQTR-T | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "36-BSOP (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |