STMicroelectronics, Inc. Power Switch ICs VN751STR

Description
High-Side Driver 2.5A SOIC8
Request a Quote Datasheet
Description
High-Side Driver 2.5A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 1458901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1458901
Power Switch ICs 1458901
High-Side Driver 2.5A SOIC8

High-Side Driver 2.5A SOIC8

Supplier's Site
Power Switch ICs - 8805535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805535P
Power Switch ICs 8805535P
High-Side Driver 2.5A SOIC8

High-Side Driver 2.5A SOIC8

Supplier's Site
Power Switch ICs - 8805535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805535
Power Switch ICs 8805535
High-Side Driver 2.5A SOIC8

High-Side Driver 2.5A SOIC8

Supplier's Site
Driver, High Side, 2.5A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8033 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 2.5A, Soic; Supply Voltage Min Stmicroelectronics
18AC8033
Driver, High Side, 2.5A, Soic; Supply Voltage Min Stmicroelectronics 18AC8033
DRIVER, HIGH SIDE, 2.5A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 2.5A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1458901 8805535P 18AC8033
Product Name Power Switch ICs Power Switch ICs Driver, High Side, 2.5A, Soic; Supply Voltage Min Stmicroelectronics
Device Type Line / Bus Driver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details