STMicroelectronics, Inc. Driver, High Side, 2.5A, Ppak; Supply Voltage Min Stmicroelectronics VN751PT13TR

Description
DRIVER, HIGH SIDE, 2.5A, PPAK; Supply Voltage Min:36V; Supply Voltage Max:5.5V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:PPAK; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 2.5A, PPAK; Supply Voltage Min:36V; Supply Voltage Max:5.5V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:PPAK; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 2.5A, Ppak; Supply Voltage Min Stmicroelectronics - 18AC8032 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 2.5A, Ppak; Supply Voltage Min Stmicroelectronics
18AC8032
Driver, High Side, 2.5A, Ppak; Supply Voltage Min Stmicroelectronics 18AC8032
DRIVER, HIGH SIDE, 2.5A, PPAK; Supply Voltage Min:36V; Supply Voltage Max:5.5V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:PPAK; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 2.5A, PPAK; Supply Voltage Min:36V; Supply Voltage Max:5.5V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:2.5A; Driver Case Style:PPAK; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8032
Product Name Driver, High Side, 2.5A, Ppak; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 9196620 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 62 v
Package Type To-252
View Details