STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PT VN750PT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279531-VN750PT Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279531-VN750PT Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PT
VN750PT
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PT VN750PT
Manufacturer: STMicroelectronics Win Source Part Number: 1279531-VN750PT Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279531-VN750PT
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: VN750
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Load Voltage (V): 5.5V ~ 36V
Rds On: 60mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN750PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750PT
PMIC - Power Distribution Switches, Load Drivers VN750PT
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750PT VN750PT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PT PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details