STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750 VN750

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279527-VN750 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279527-VN750 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750
VN750
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750 VN750
Manufacturer: STMicroelectronics Win Source Part Number: 1279527-VN750 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: VN750 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279527-VN750
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: VN750
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 36V
Rds On: 60mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN750 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750
PMIC - Power Distribution Switches, Load Drivers VN750
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750 VN750
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details