STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750-B513TR VN750-B513TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117364-VN750-B513TR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN750-B5; VN750B5-E; VN750B5TR-E; VN750-B513TR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117364-VN750-B513TR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN750-B5; VN750B5-E; VN750B5TR-E; VN750-B513TR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750-B513TR
VN750-B513TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750-B513TR VN750-B513TR
Manufacturer: STMicroelectronics Win Source Part Number: 1117364-VN750-B513TR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN750-B5; VN750B5-E; VN750B5TR-E; VN750-B513TR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117364-VN750-B513TR
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 60 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN750-B5; VN750B5-E; VN750B5TR-E; VN750-B513TR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN750-B513TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750-B513TR
PMIC - Power Distribution Switches, Load Drivers VN750-B513TR
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750-B513TR VN750-B513TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750-B513TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details