STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN7016AJEPTR

Description
Win Source Part Number: 1372337-VN7016AJEPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Auto Restart, Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VN7016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 110A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372337-VN7016AJEPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Auto Restart, Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VN7016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 110A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372337-VN7016AJEPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372337-VN7016AJEPTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372337-VN7016AJEPTR
Win Source Part Number: 1372337-VN7016AJEPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Auto Restart, Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VN7016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 110A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm

Win Source Part Number: 1372337-VN7016AJEPTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Auto Restart, Status Flag
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Base Product Number: VN7016
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 110A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 4V ~ 28V
Rds On (Typ): 16mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372337-VN7016AJEPTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type US8
View Details