STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN7016AJ-E

Description
Win Source Part Number: 1103964-VN7016AJ-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 55A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7016AJTR; VN7020AJTR; VN7010AJTR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7016
Request a Quote Datasheet
Description
Win Source Part Number: 1103964-VN7016AJ-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 55A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7016AJTR; VN7020AJTR; VN7010AJTR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1103964-VN7016AJ-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1103964-VN7016AJ-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1103964-VN7016AJ-E
Win Source Part Number: 1103964-VN7016AJ-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 55A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 16mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7016AJTR; VN7020AJTR; VN7010AJTR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7016

Win Source Part Number: 1103964-VN7016AJ-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 55A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 16mOhm
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN7016AJTR; VN7020AJTR; VN7010AJTR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN7016

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1103964-VN7016AJ-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers