STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN7008AJTR

Description
Win Source Part Number: 1316353-VN7008AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 8.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19580-6,VN7008AJ TR-ND,497-19580-2,49 7-19580-1 Base Product Number: VN7008
Request a Quote Datasheet
Description
Win Source Part Number: 1316353-VN7008AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 8.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19580-6,VN7008AJ TR-ND,497-19580-2,49 7-19580-1 Base Product Number: VN7008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1316353-VN7008AJTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1316353-VN7008AJTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1316353-VN7008AJTR
Win Source Part Number: 1316353-VN7008AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 8.5mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19580-6,VN7008AJ TR-ND,497-19580-2,49 7-19580-1 Base Product Number: VN7008

Win Source Part Number: 1316353-VN7008AJTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 70A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 8.5mOhm
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19580-6,VN7008AJTR-ND,497-19580-2,497-19580-1
Base Product Number: VN7008

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316353-VN7008AJTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers