IC PWR SWITCH N-CHAN 1:1 OCTAPAK
Power Switch/Driver 1:1 N-Channel 100A OctaPAK 7+1
Gate Drivers High side driver with current sense analog feedback for automotive applications
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN7007AHTR | VN7007AHTR | VN7007AHTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side | ||
| Number of Outputs | 1; 1 |