STMicroelectronics, Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers VN7003ALHTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Configuration: High Side Output Type: N-Channel
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Configuration: High Side Output Type: N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - VN7003ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
VN7003ALHTR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers VN7003ALHTR
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Configuration: High Side Output Type: N-Channel

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Switch Type: General Purpose
Output Configuration: High Side
Output Type: N-Channel

Buy Now Datasheet
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 07AH7262 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
07AH7262
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 07AH7262
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:135A; On State Resistance:0.0035ohm ; Distribution Switch Case Style:OCTAPAK; No. of Pins:7Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:135A; On State Resistance:0.0035ohm; Distribution Switch Case Style:OCTAPAK; No. of Pins:7Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7003ALHTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7003ALHTR
PMIC - Power Distribution Switches, Load Drivers VN7003ALHTR
IC PWR SWITCH N-CHAN 1:1 OCTAPAK

IC PWR SWITCH N-CHAN 1:1 OCTAPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7003ALHTR 07AH7262 VN7003ALHTR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 1237447 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 6
Outlets Type f - german schuko
View Details