STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN5T016AH-E

Description
Win Source Part Number: 1350775-VN5T016AH-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 8V ~ 36V Rds On (Typ): 16mOhm Mounting Type: Surface Mount Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: VN5T016 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350775-VN5T016AH-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 8V ~ 36V Rds On (Typ): 16mOhm Mounting Type: Surface Mount Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: VN5T016 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1350775-VN5T016AH-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1350775-VN5T016AH-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1350775-VN5T016AH-E
Win Source Part Number: 1350775-VN5T016AH-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tube Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 8V ~ 36V Rds On (Typ): 16mOhm Mounting Type: Surface Mount Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: VN5T016 Product Status: Obsolete

Win Source Part Number: 1350775-VN5T016AH-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: VIPower™
Package: Tube
Standard Package: 3,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 60A
Output Configuration: High Side
Voltage - Load: 8V ~ 36V
Rds On (Typ): 16mOhm
Mounting Type: Surface Mount
Package / Case: TO-252-7, DPak (6 Leads + Tab)
Supplier Device Package: HPAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: VN5T016
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1350775-VN5T016AH-E
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-6602-2-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers