STMicroelectronics, Inc. Driver, High Side Aec-Q100, 115A, Soic; Supply Voltage Min Stmicroelectronics VN5T006ASPTR-E

Description
DRIVER, HIGH SIDE AEC-Q100, 115A, SOIC; Supply Voltage Min:8V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:115A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE AEC-Q100, 115A, SOIC; Supply Voltage Min:8V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:115A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side Aec-Q100, 115A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side Aec-Q100, 115A, Soic; Supply Voltage Min Stmicroelectronics
18AC8029
Driver, High Side Aec-Q100, 115A, Soic; Supply Voltage Min Stmicroelectronics 18AC8029
DRIVER, HIGH SIDE AEC-Q100, 115A, SOIC; Supply Voltage Min:8V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:115A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE AEC-Q100, 115A, SOIC; Supply Voltage Min:8V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:115A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8029
Product Name Driver, High Side Aec-Q100, 115A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details